The NSBA124EDXV6 is a dual PNP bias resistor transistor in a SOT-563 package, integrating two transistors with monolithic 22 kΩ bias resistor networks to reduce component count and board space. It has a continuous collector current rating of 100 mA, a collector-emitter voltage rating of 50 V, and a total device dissipation of 500 mW under both junctions heated with an FR-4 PCB using a 500 mm², 1 oz copper trace. The device is AEC-Q101 qualified and PPAP capable, and meets RoHS standards. The input resistor ratio R1/R2 is between 0.8 and 1.2, and the typical DC current gain is 100 at 5 mA collector current. The junction and storage temperature range is -55°C to +150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 887636-NSBA124EDXV6T
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 887636-NSBA124EDXV6T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBA124EDXV6T1G |
| Polarity | PNP |