The NSBA123JDXV6T5 is a dual PNP silicon surface mount transistor with an integrated monolithic bias resistor network, housed in the SOT-563 package. It features a collector current rating of -100 mA, a collector-emitter voltage rating of -50 V, and a total device dissipation of 500 mW at 25°C with both junctions heated. The device includes a 2.2 kΩ base resistor and a 47 kΩ base-emitter resistor, and meets RoHS standards. It supports thermal derating of 4.0 mW/°C above 25°C and has a junction temperature range of -55°C to +150°C. The SOT-563 package has dimensions of 1.60 mm maximum length and 1.20 mm maximum width. It is supplied in 8000-unit tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 887635-NSBA123JDXV6T
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 887635-NSBA123JDXV6T5 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBA123JDXV6T5 |
| Polarity | PNP |