Rochester Electronics Embedded - Embedded - Microprocessors - NQ5000V NQ5000V

Description
Manufacturer: Intel Win Source Part Number: 929319-NQ5000V Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 929319-NQ5000V Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - NQ5000V - 929319-NQ5000V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NQ5000V
929319-NQ5000V
Embedded - Embedded - Microprocessors - NQ5000V 929319-NQ5000V
Manufacturer: Intel Win Source Part Number: 929319-NQ5000V Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 929319-NQ5000V
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - NQ5000V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
NQ5000V
Embedded - Microprocessors NQ5000V
5000 SERIES CHIPSET, BLACKFORD

5000 SERIES CHIPSET, BLACKFORD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929319-NQ5000V NQ5000V
Product Name Embedded - Embedded - Microprocessors - NQ5000V Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 5962-9453202MXA - Quarktwin Technology Ltd.
Specs
Data Bus 64-Bit; 1 Core, 64-Bit
Microprocessor Family 80860
Package Type Other; 168-BCPGA
View Details
2 suppliers