Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G97BMX1TCG NLX1G97BMX1TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929278-NLX1G97BMX1TC G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Configurable Multiple Function Configurable 1 Circuit 3 Input 6-ULLGA (1.2x1) Package: Bulk Package: 6-XFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-ULLGA (1.2x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929278-NLX1G97BMX1TC G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Configurable Multiple Function Configurable 1 Circuit 3 Input 6-ULLGA (1.2x1) Package: Bulk Package: 6-XFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-ULLGA (1.2x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G97BMX1TCG - 929278-NLX1G97BMX1TCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G97BMX1TCG
929278-NLX1G97BMX1TCG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G97BMX1TCG 929278-NLX1G97BMX1TCG
Manufacturer: ON Semiconductor Win Source Part Number: 929278-NLX1G97BMX1TC G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Configurable Multiple Function Configurable 1 Circuit 3 Input 6-ULLGA (1.2x1) Package: Bulk Package: 6-XFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-ULLGA (1.2x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929278-NLX1G97BMX1TCG
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: Configurable Multiple Function Configurable 1 Circuit 3 Input 6-ULLGA (1.2x1)
Package: Bulk
Package: 6-XFLGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-ULLGA (1.2x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 929278-NLX1G97BMX1TCG
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G97BMX1TCG
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details