Rochester Electronics Logic - Logic - Gates and Inverters - NLX1G11AMUTCG NLX1G11AMUTCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929277-NLX1G11AMUTCG Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 1 Channel - 6-UDFN (1.45x1) Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Family Name: NLX1G11 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.45x1) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929277-NLX1G11AMUTCG Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 1 Channel - 6-UDFN (1.45x1) Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Family Name: NLX1G11 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.45x1) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLX1G11AMUTCG - 929277-NLX1G11AMUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLX1G11AMUTCG
929277-NLX1G11AMUTCG
Logic - Logic - Gates and Inverters - NLX1G11AMUTCG 929277-NLX1G11AMUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 929277-NLX1G11AMUTCG Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 1 Channel - 6-UDFN (1.45x1) Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Family Name: NLX1G11 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.45x1) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929277-NLX1G11AMUTCG
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 1 Channel - 6-UDFN (1.45x1)
Package: Bulk
Package: 6-UFDFN
Mounting: Surface Mount
Family Name: NLX1G11
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.45x1)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 929277-NLX1G11AMUTCG
Product Name Logic - Logic - Gates and Inverters - NLX1G11AMUTCG
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS08LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-input AND gate - 74AHC08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details