Manufacturer: ON Semiconductor
Win Source Part Number: 887457-NLV74VHC50DTR
Series: Automotive, AEC-Q100, 74VHC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element 3-State Output 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 887457-NLV74VHC50DTR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLV74VHC50DTR2G |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |