Rochester Electronics Logic - Logic - Gates and Inverters - NLV17SZ04DFT2G NLV17SZ04DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887434-NLV17SZ04DFT2 G Series: Automotive, AEC-Q100, 17SZ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887434-NLV17SZ04DFT2 G Series: Automotive, AEC-Q100, 17SZ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLV17SZ04DFT2G - 887434-NLV17SZ04DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLV17SZ04DFT2G
887434-NLV17SZ04DFT2G
Logic - Logic - Gates and Inverters - NLV17SZ04DFT2G 887434-NLV17SZ04DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 887434-NLV17SZ04DFT2 G Series: Automotive, AEC-Q100, 17SZ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887434-NLV17SZ04DFT2G
Series: Automotive, AEC-Q100, 17SZ
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 887434-NLV17SZ04DFT2G
Product Name Logic - Logic - Gates and Inverters - NLV17SZ04DFT2G
Package Type SOT; SC-70; SC-88A (SC-70-5/SOT-353)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2413455P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type DMP
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details