The NLV14066BCPG is a quad analog switch designed for controlling both digital and analog signals. It features four independent switches, making it suitable for applications such as signal gating, modulation, and demodulation. The device operates within a supply voltage range of 3.0 V to 18 V and is characterized by low ON resistance, which enhances performance in various applications. This component includes triple diode protection on all control inputs, ensuring reliability in high-voltage environments. It has a low noise specification of 12 nV/,àöHz at frequencies above 1 kHz, which is beneficial for sensitive signal applications. The NLV14066BCPG is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The device can handle input and output voltage ranges from -0.5 V to VDD + 0.5 V, with a maximum switch through current of ±25 mA. It operates effectively across a wide temperature range from -55°C to +125°C, ensuring functionality in diverse environmental conditions. The NLV14066BCPG is available in multiple package types, including SOIC-14 and TSSOP-14, providing flexibility for integration into various designs.
IC MULTIPLEXER QUAD 1X1 14DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | NLV14066BCPG |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 10 ohms |