Rochester Electronics Logic - Logic - Flip Flops - NLV14013BDR2G NLV14013BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887429-NLV14013BDR2G Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887429-NLV14013BDR2G Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NLV14013BDR2G
887429-NLV14013BDR2G
Logic - Logic - Flip Flops - NLV14013BDR2G 887429-NLV14013BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887429-NLV14013BDR2G Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887429-NLV14013BDR2G
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Flip Flops - NLV14013BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NLV14013BDR2G
Logic - Flip Flops NLV14013BDR2G
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 887429-NLV14013BDR2G NLV14013BDR2G
Product Name Logic - Logic - Flip Flops - NLV14013BDR2G Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

20-bit bus interface D-type flip-flop; positive-edge trigger; 3-state - 74ALVT16821DGG,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
3 suppliers
Flip Flops - 74F109DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers