Rochester Electronics Logic - Logic - Gates and Inverters - NLU1G14MUTCG NLU1G14MUTCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887426-NLU1G14MUTCG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.2x1) Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.2x1) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887426-NLU1G14MUTCG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.2x1) Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.2x1) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLU1G14MUTCG - 887426-NLU1G14MUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLU1G14MUTCG
887426-NLU1G14MUTCG
Logic - Logic - Gates and Inverters - NLU1G14MUTCG 887426-NLU1G14MUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 887426-NLU1G14MUTCG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.2x1) Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.2x1) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887426-NLU1G14MUTCG
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.2x1)
Package: Bulk
Package: 6-UFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.2x1)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 887426-NLU1G14MUTCG
Product Name Logic - Logic - Gates and Inverters - NLU1G14MUTCG
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS27W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers