Manufacturer: ON Semiconductor
Win Source Part Number: 887375-NL17VHC1GT50D
Series: 17VHC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: NL17V
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 887375-NL17VHC1GT50DFT1 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17VHC1GT50DFT1 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |