Manufacturer: ON Semiconductor
Win Source Part Number: 887373-NL17SZ32P5T5G
Series: 17SZ
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 1 Channel - SOT-953
Package: Bulk
Package: SOT-953
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-953
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 887373-NL17SZ32P5T5G |
| Product Name | Logic - Logic - Gates and Inverters - NL17SZ32P5T5G |
| Gate Type | NOT |