Rochester Electronics Logic - Logic - Gates and Inverters - NL17SG32DFT2G NL17SG32DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887367-NL17SG32DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887367-NL17SG32DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL17SG32DFT2G - 887367-NL17SG32DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SG32DFT2G
887367-NL17SG32DFT2G
Logic - Logic - Gates and Inverters - NL17SG32DFT2G 887367-NL17SG32DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 887367-NL17SG32DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887367-NL17SG32DFT2G
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 887367-NL17SG32DFT2G
Product Name Logic - Logic - Gates and Inverters - NL17SG32DFT2G
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1207130-74AHC04D,112 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details