The NGTB15N135IHRWG is an insulated gate bipolar transistor (IGBT) with a monolithic free-wheeling diode, designed for high-efficiency switching applications such as inductive heating and consumer appliances. It is packaged in a TO-247-3 case with dimensions of 20.30 to 21.40 mm in length and 15.50 to 16.25 mm in width. The device has a 1350 V collector-emitter breakdown voltage, a continuous collector current rating of 15 A at 100°C, and a pulsed current capability of 60 A. It features a low on-state voltage of 2.15 V at 15 A and 25°C, and a total gate charge of 156 nC. The thermal resistance from junction to case is 0.42 °C/W, and the operating junction temperature range is -40°C to +175°C. The device is Pb-free and meets RoHS requirements.
Manufacturer: ON Semiconductor
Win Source Part Number: 887230-NGTB15N135IHR
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 1.35 kV 30 A 357 W Through Hole TO-247-3
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 887230-NGTB15N135IHRWG |
| Product Name | IGBTs - Single - NGTB15N135IHRWG |
| Package Type | TO-247; SOT3; TO-247-3 |