Rochester Electronics Embedded - Embedded - Microcontrollers - NG88C196EC40 NG88C196EC40

Description
Manufacturer: Intel Win Source Part Number: 887228-NG88C196EC40 Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 887228-NG88C196EC40 Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - NG88C196EC40 - 887228-NG88C196EC40 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - NG88C196EC40
887228-NG88C196EC40
Embedded - Embedded - Microcontrollers - NG88C196EC40 887228-NG88C196EC40
Manufacturer: Intel Win Source Part Number: 887228-NG88C196EC40 Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 887228-NG88C196EC40
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microcontrollers - NG88C196EC40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
NG88C196EC40
Embedded - Microcontrollers NG88C196EC40
EMBEDDED 196 PROCESSOR

EMBEDDED 196 PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 887228-NG88C196EC40 NG88C196EC40
Product Name Embedded - Embedded - Microcontrollers - NG88C196EC40 Embedded - Microcontrollers
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers