Rochester Electronics Embedded - Embedded - Microprocessors - NG80960JA16 NG80960JA16

Description
Manufacturer: Intel Win Source Part Number: 887227-NG80960JA16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 887227-NG80960JA16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - NG80960JA16 - 887227-NG80960JA16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NG80960JA16
887227-NG80960JA16
Embedded - Embedded - Microprocessors - NG80960JA16 887227-NG80960JA16
Manufacturer: Intel Win Source Part Number: 887227-NG80960JA16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 887227-NG80960JA16
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - NG80960JA16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
NG80960JA16
Embedded - Microprocessors NG80960JA16
RISC MPU, 32-BIT, 16MHZ PQFP132

RISC MPU, 32-BIT, 16MHZ PQFP132

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 887227-NG80960JA16 NG80960JA16
Product Name Embedded - Embedded - Microprocessors - NG80960JA16 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - EWIXP455BAC - Lingto Electronic Limited
Specs
Architecture RISC
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
16.67MHZ Embedded Microprocessor MPU - 694-TS68020MR16 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature -55 C (-67 F)
View Details
4 suppliers