Manufacturer: ON Semiconductor
Win Source Part Number: 929098-NE592N14G
Features: Video Amp 1 General Purpose 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
HTSUS: 8542.33.0001
IC AMP GENERAL PURPOSE 14DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 929098-NE592N14G | NE592N14G |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NE592N14G | Linear - Amplifiers - Video Amps and Modules |
| Package Type | DIP; PDIP; 14-PDIP |