The NE592D8 is a monolithic, two-stage differential output video amplifier designed for wideband applications. It features fixed gains of 100 and 400, as well as adjustable gains from 400 to 0 using a single external resistor. The amplifier can be configured to function as a high-pass, low-pass, or band-pass filter with the addition of external reactive components, making it suitable for various applications including video amplification, pulse amplification in communications, and use in magnetic memory systems. Key specifications include a unity gain bandwidth of 120 MHz, a maximum supply voltage of ±8.0 V, and an operating temperature range of 0 to +70°C. The device is available in an 8-pin SOIC package and is compliant with RoHS standards. The NE592D8 is particularly noted for its minimal external component requirements for wave shaping and does not require frequency compensation. It is suitable for applications such as floppy disk head amplifiers and video recorder systems.
IC AMP GENERAL PURPOSE 8SOIC
| Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 699-NE592D8 | NE592D8 |
| Product Name | VIDEO AMPLIFIER | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOIC; 8-SOIC (0.154, 3.90mm Width) |