Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890130MWTXG NCV890130MWTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929078-NCV890130MWTX G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-VDFN Exposed Pad Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929078-NCV890130MWTX G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-VDFN Exposed Pad Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890130MWTXG - 929078-NCV890130MWTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890130MWTXG
929078-NCV890130MWTXG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890130MWTXG 929078-NCV890130MWTXG
Manufacturer: ON Semiconductor Win Source Part Number: 929078-NCV890130MWTX G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-VDFN Exposed Pad Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 929078-NCV890130MWTXG
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-VDFN Exposed Pad
Package: Bulk
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 929078-NCV890130MWTXG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890130MWTXG
Package Type Other; 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010Q1MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP
Special Features Enable
View Details
8 suppliers
Specs
fsw 380 kHz
Operating Temperature -40 C (-40 F)
View Details
Switching Regulators - 1227222 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details