Manufacturer: ON Semiconductor
Win Source Part Number: 929076-NCV890101MWTX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 10-VFDFN Exposed Pad
Package: Bulk
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 929076-NCV890101MWTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890101MWTXG |
| Package Type | Other; 10-DFN (3x3) |