Manufacturer: ON Semiconductor
Win Source Part Number: 887176-NCV887101D1R2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 3.2V ~ 40V
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 887176-NCV887101D1R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV887101D1R2G |
| Package Type | SOIC; Other; 8-SOIC |