Manufacturer: ON Semiconductor
Win Source Part Number: 929072-NCV885301D1R2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 3.1V ~ 44V
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 929072-NCV885301D1R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV885301D1R2G |
| Package Type | SOIC; Other; 8-SOIC |