Manufacturer: ON Semiconductor
Win Source Part Number: 887174-NCV8668ABPD33
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 887174-NCV8668ABPD33R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8668ABPD33R2G |
| Output Polarity | Positive |