Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCV8518APDG NCV8518APDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929062-NCV8518APDG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929062-NCV8518APDG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV8518APDG - 929062-NCV8518APDG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8518APDG
929062-NCV8518APDG
PMIC - PMIC - Voltage Regulators - Linear - NCV8518APDG 929062-NCV8518APDG
Manufacturer: ON Semiconductor Win Source Part Number: 929062-NCV8518APDG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 929062-NCV8518APDG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC-EP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8518APDG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8518APDG
PMIC - Voltage Regulators - Linear NCV8518APDG
IC REG LINEAR 5V 250MA 8SOIC

IC REG LINEAR 5V 250MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 929062-NCV8518APDG NCV8518APDG
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV8518APDG PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Battery Management - BQ2012SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers