Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCV8505D2T33 NCV8505D2T33

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887168-NCV8505D2T33 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7 Package: Tube Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: D2PAK-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887168-NCV8505D2T33 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7 Package: Tube Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: D2PAK-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV8505D2T33 - 887168-NCV8505D2T33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8505D2T33
887168-NCV8505D2T33
PMIC - PMIC - Voltage Regulators - Linear - NCV8505D2T33 887168-NCV8505D2T33
Manufacturer: ON Semiconductor Win Source Part Number: 887168-NCV8505D2T33 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7 Package: Tube Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: D2PAK-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887168-NCV8505D2T33
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7
Package: Tube
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
3.3V 400MA LDO Voltage Regulator IC
699-NCV8505D2T33
3.3V 400MA LDO Voltage Regulator IC 699-NCV8505D2T33
IC REG LINEAR 3.3V 400MA D2PAK-7 Product overview: NCV8505D2T33 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8505D2T33 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 400MA D2PAK-7 Product overview: NCV8505D2T33 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8505D2T33 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8505D2T33 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8505D2T33
PMIC - Voltage Regulators - Linear NCV8505D2T33
IC REG LINEAR 3.3V 400MA D2PAK-7

IC REG LINEAR 3.3V 400MA D2PAK-7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 887168-NCV8505D2T33 699-NCV8505D2T33 NCV8505D2T33
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV8505D2T33 3.3V 400MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type TO-263; Other; D2PAK-7 Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4985SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444526 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details