The NCV8177BMX150TCG is a CMOS linear voltage regulator designed to provide a stable output voltage of 1.5 V with a maximum output current of 500 mA. It operates within an input voltage range of 1.6 V to 5.5 V and features a low dropout voltage of 200 mV at 500 mA output. The device is characterized by low quiescent current of approximately 60 µA, high output voltage accuracy of ±0.8%, and a high Power Supply Rejection Ratio (PSRR), making it suitable for RF applications. This regulator is available in compact 4-pin XDFN4 (1.0 mm x 1.0 mm) and WDFNW8 (2 mm x 2 mm) packages, which are advantageous for space-constrained designs. It includes protection features such as over-current protection and thermal shutdown at 175°C. The NCV8177BMX150TCG is AEC-Q100 qualified, indicating its suitability for automotive applications, and is a Pb-free device. Typical applications include automotive infotainment systems, lights, cameras, and sensors.
IC REG LINEAR 1.5V 500MA 4XDFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | NCV8177BMX150TCG |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | Enable |