Manufacturer: ON Semiconductor
Win Source Part Number: 929043-NCV8114BSN120
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 5-TSOP
Package: Bulk
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 929043-NCV8114BSN120T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8114BSN120T1G |
| Output Polarity | Positive |