Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - NCV7728DPR2G NCV7728DPR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929033-NCV7728DPR2G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (6) Driver DC Motors, General Purpose Power MOSFET 24-SSOP Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929033-NCV7728DPR2G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (6) Driver DC Motors, General Purpose Power MOSFET 24-SSOP Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7728DPR2G - 929033-NCV7728DPR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7728DPR2G
929033-NCV7728DPR2G
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7728DPR2G 929033-NCV7728DPR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929033-NCV7728DPR2G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (6) Driver DC Motors, General Purpose Power MOSFET 24-SSOP Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 929033-NCV7728DPR2G
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (6) Driver DC Motors, General Purpose Power MOSFET 24-SSOP
Package: Bulk
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 929033-NCV7728DPR2G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NCV7728DPR2G
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535TVX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HC366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details