Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - NCV7708EDWR2G NCV7708EDWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929031-NCV7708EDWR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver - SPI 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929031-NCV7708EDWR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver - SPI 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - NCV7708EDWR2G - 929031-NCV7708EDWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NCV7708EDWR2G
929031-NCV7708EDWR2G
PMIC - PMIC - Motor Drivers, Controllers - NCV7708EDWR2G 929031-NCV7708EDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929031-NCV7708EDWR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver - SPI 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929031-NCV7708EDWR2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Motor Driver - SPI 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - NCV7708EDWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
NCV7708EDWR2G
PMIC - Motor Drivers, Controllers NCV7708EDWR2G
IC HALF BRIDGE DRIVER DUAL 28SOI

IC HALF BRIDGE DRIVER DUAL 28SOI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Motion Controllers Motor Controllers
Product Number 929031-NCV7708EDWR2G NCV7708EDWR2G
Product Name PMIC - PMIC - Motor Drivers, Controllers - NCV7708EDWR2G PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver IC - 744-IM231L6S1BAUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Operating Temperature -40 C (-40 F)
DC Input 16 volts
View Details
4 suppliers
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Low voltage 3 phase DC brushless motor controller for cordless vacuum cleaner - 716PCDSTS0010 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 to 25 volts
Power 0.0 to 150 watts
View Details