The NCV59151DS28R4G is a linear voltage regulator from the NCV59150 series, designed to provide a stable output voltage of 2.8 V with a maximum output current of 1.5 A. It features a very low dropout voltage of approximately 300 mV at full load, making it suitable for applications where efficiency is critical. The device operates with input voltages ranging from 2.24 V to 13.5 V and includes internal protection mechanisms such as output current limiting, thermal shutdown, and reverse current protection. This regulator is compatible with ceramic output capacitors, ensuring stability across various load conditions. It also includes logic-level enable and error flag pins, enhancing its integration into complex systems. The NCV59151DS28R4G is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a D2PAK-5 package. Its operational temperature range is from -40°C to +125°C, which is ideal for demanding environments.
IC REG LINEAR 2.8V 1.5A D2PAK-5
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | NCV59151DS28R4G |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | ErrorFlag; Enable, Error Flag |