Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCV565ST12T3G NCV565ST12T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887128-NCV565ST12T3G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261) Package: Bulk Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-223 (TO-261) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887128-NCV565ST12T3G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261) Package: Bulk Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-223 (TO-261) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV565ST12T3G - 887128-NCV565ST12T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV565ST12T3G
887128-NCV565ST12T3G
PMIC - PMIC - Voltage Regulators - Linear - NCV565ST12T3G 887128-NCV565ST12T3G
Manufacturer: ON Semiconductor Win Source Part Number: 887128-NCV565ST12T3G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261) Package: Bulk Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-223 (TO-261) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887128-NCV565ST12T3G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)
Package: Bulk
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223 (TO-261)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 887128-NCV565ST12T3G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV565ST12T3G
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details