The NCV502SN50T1G is a linear voltage regulator designed for low quiescent current applications, featuring a typical quiescent current of 40 µA. It is capable of delivering an output current of up to 80 mA and operates within an input voltage range that allows for a dropout voltage of 1.5 V to 1.9 V depending on the output voltage selected. The device is available in a fixed output voltage of 5.0 V and is housed in a compact TSOP-5 package, making it suitable for space-constrained applications. This regulator is particularly well-suited for battery-powered devices and handheld communication equipment, offering excellent line and load regulation. It operates over an industrial temperature range of -40°C to 85°C, with the NCV502 variant rated for up to 125°C, making it suitable for automotive applications as well. The device includes built-in protection features such as current limit and thermal shutdown, ensuring reliable operation in various conditions. Additionally, it is compliant with AEC-Q100 standards, indicating its suitability for automotive use.
IC REG LINEAR 5V 500MA 5TSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | NCV502SN50T1G |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | Enable |