Rochester Electronics PMIC - Voltage Regulators - Linear NCV4949PDG

Description
IC REG LINEAR 5V 100MA 8SOIC
Description
IC REG LINEAR 5V 100MA 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4949PDG is a low dropout linear voltage regulator designed to provide a stable 5.0 V output with a maximum output current of 100 mA. It operates within a DC supply voltage range of 5.0 V to 28 V and can withstand transient supply voltages up to 40 V. The device features a very low dropout voltage of less than 0.4 V, making it suitable for applications where power efficiency is critical. This regulator includes additional functionalities such as a reset circuit that monitors the output voltage and a voltage sense comparator. It also offers programmable reset pulse delay and incorporates thermal shutdown and short circuit protections to enhance reliability. The NCV4949PDG is particularly suited for automotive applications, as indicated by its NCV prefix, which signifies compliance with automotive standards. The device is available in a Pb-free SOIC-8 EP package, ensuring compatibility with environmentally friendly manufacturing processes.

Datasheet Summary
Powered by GS/AI

The NCV4949PDG is a low dropout linear voltage regulator designed to provide a stable 5.0 V output with a maximum output current of 100 mA. It operates within a DC supply voltage range of 5.0 V to 28 V and can withstand transient supply voltages up to 40 V. The device features a very low dropout voltage of less than 0.4 V, making it suitable for applications where power efficiency is critical. This regulator includes additional functionalities such as a reset circuit that monitors the output voltage and a voltage sense comparator. It also offers programmable reset pulse delay and incorporates thermal shutdown and short circuit protections to enhance reliability. The NCV4949PDG is particularly suited for automotive applications, as indicated by its NCV prefix, which signifies compliance with automotive standards. The device is available in a Pb-free SOIC-8 EP package, ensuring compatibility with environmentally friendly manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - NCV4949PDG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4949PDG
PMIC - Voltage Regulators - Linear NCV4949PDG
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number NCV4949PDG
Product Name PMIC - Voltage Regulators - Linear
Special Features Reset
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4918KJPTR-1A-5-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 4.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details