Manufacturer: ON Semiconductor
Win Source Part Number: 887123-NCV4275CDS33R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
Package: Bulk
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-5
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 887123-NCV4275CDS33R4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4275CDS33R4G |
| Output Polarity | Positive |