Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33202DMR2G NCV33202DMR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928996-NCV33202DMR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier Circuit Rail-to-Rail Micro8™ Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Micro8™ Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928996-NCV33202DMR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier Circuit Rail-to-Rail Micro8™ Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Micro8™ Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33202DMR2G - 928996-NCV33202DMR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33202DMR2G
928996-NCV33202DMR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33202DMR2G 928996-NCV33202DMR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928996-NCV33202DMR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier Circuit Rail-to-Rail Micro8™ Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Micro8™ Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928996-NCV33202DMR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier Circuit Rail-to-Rail Micro8™
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: Micro8™
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 928996-NCV33202DMR2G
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33202DMR2G
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SOIC Operational Amplifier IC - 687-HPA00088I-14DR - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 2080 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.3000 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers