Manufacturer: ON Semiconductor
Win Source Part Number: 928983-NCV2211DR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 928983-NCV2211DR2G |
| Product Name | Linear - Linear - Amplifiers - Audio - NCV2211DR2G |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |