Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS211SQT2G NCS211SQT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928962-NCS211SQT2G Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928962-NCS211SQT2G Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS211SQT2G - 928962-NCS211SQT2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS211SQT2G
928962-NCS211SQT2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS211SQT2G 928962-NCS211SQT2G
Manufacturer: ON Semiconductor Win Source Part Number: 928962-NCS211SQT2G Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928962-NCS211SQT2G
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 928962-NCS211SQT2G
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS211SQT2G
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data