Manufacturer: ON Semiconductor
Win Source Part Number: 928959-NCS20062DTBR2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 928959-NCS20062DTBR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20062DTBR2G |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |