Manufacturer: ON Semiconductor
Win Source Part Number: 887057-NCP81274MNTXG
Operating Temperature Range: -10°C ~ 100°C (TA)
Features: Buck Regulator Positive and Negative Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
Package: Bulk
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 20V
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 887057-NCP81274MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81274MNTXG |
| Package Type | Other; 40-QFN (5x5) |