Rochester Electronics PMIC - Gate Drivers NCP81253BMNTBG

Description
SYNCHRONOUS BUCK MOSFET D
Description
SYNCHRONOUS BUCK MOSFET D
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP81253BMNTBG is a dual MOSFET gate driver designed for synchronous buck converters, featuring a compact 2 mm x 2 mm DFN8 package. It operates within a supply voltage range of 4.5 V to 5.5 V and includes an internal bootstrap diode, which reduces the need for external components. The driver supports tri-state PWM and enable inputs, allowing for high-impedance output states and diode braking capability. It incorporates an adaptive anti-cross conduction circuit to prevent cross-conduction during MOSFET switching. The device also features a VCC undervoltage lockout function to ensure safe operation. Typical applications include power solutions for notebook and desktop systems. The NCP81253BMNTBG is RoHS compliant and is packaged in a Pb-free, halogen-free configuration.

Datasheet Summary
Powered by GS/AI

The NCP81253BMNTBG is a dual MOSFET gate driver designed for synchronous buck converters, featuring a compact 2 mm x 2 mm DFN8 package. It operates within a supply voltage range of 4.5 V to 5.5 V and includes an internal bootstrap diode, which reduces the need for external components. The driver supports tri-state PWM and enable inputs, allowing for high-impedance output states and diode braking capability. It incorporates an adaptive anti-cross conduction circuit to prevent cross-conduction during MOSFET switching. The device also features a VCC undervoltage lockout function to ensure safe operation. Typical applications include power solutions for notebook and desktop systems. The NCP81253BMNTBG is RoHS compliant and is packaged in a Pb-free, halogen-free configuration.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Gate Drivers - NCP81253BMNTBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP81253BMNTBG
PMIC - Gate Drivers NCP81253BMNTBG
SYNCHRONOUS BUCK MOSFET D

SYNCHRONOUS BUCK MOSFET D

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number NCP81253BMNTBG
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS08FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 706-74AHCT259D112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type, Latch
Supply Voltage 5.5 V
Propagation Delay 23 ns
View Details