Rochester Electronics PMIC - PMIC - Gate Drivers - NCP81146MNTBG NCP81146MNTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928940-NCP81146MNTBG Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: Bulk Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928940-NCP81146MNTBG Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: Bulk Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP81146MNTBG - 928940-NCP81146MNTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81146MNTBG
928940-NCP81146MNTBG
PMIC - PMIC - Gate Drivers - NCP81146MNTBG 928940-NCP81146MNTBG
Manufacturer: ON Semiconductor Win Source Part Number: 928940-NCP81146MNTBG Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: Bulk Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928940-NCP81146MNTBG
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Package: Bulk
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 928940-NCP81146MNTBG
Product Name PMIC - PMIC - Gate Drivers - NCP81146MNTBG
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6261KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.2000 amps
View Details
Gate Driver ICs - 2EDL23N06PJ - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 2.3 amps
Supply Voltage 10 to 17.5 volts
View Details
2 suppliers
Clock Buffers, Drivers - SI5330F-B00215-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details