Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81108AMNTXG NCP81108AMNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887042-NCP81108AMNTX G Features: - Regulator - Output - - DC-DC Controller IC 36-QFN (5x5) Package: Bulk Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP81108 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887042-NCP81108AMNTX G Features: - Regulator - Output - - DC-DC Controller IC 36-QFN (5x5) Package: Bulk Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP81108 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81108AMNTXG - 887042-NCP81108AMNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81108AMNTXG
887042-NCP81108AMNTXG
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81108AMNTXG 887042-NCP81108AMNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 887042-NCP81108AMNTX G Features: - Regulator - Output - - DC-DC Controller IC 36-QFN (5x5) Package: Bulk Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP81108 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 887042-NCP81108AMNTXG
Features: - Regulator - Output - - DC-DC Controller IC 36-QFN (5x5)
Package: Bulk
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: NCP81108
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - NCP81108AMNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP81108AMNTXG
PMIC - Voltage Regulators - DC DC Switching Controllers NCP81108AMNTXG
SWITCHING VOLTAGE REGULATOR

SWITCHING VOLTAGE REGULATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 887042-NCP81108AMNTXG NCP81108AMNTXG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81108AMNTXG PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 36-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz, 2A Buck Regulator - A8582KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
10 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8326-02CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers