Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCP7812BTG NCP7812BTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928932-NCP7812BTG Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928932-NCP7812BTG Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP7812BTG - 928932-NCP7812BTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP7812BTG
928932-NCP7812BTG
PMIC - PMIC - Voltage Regulators - Linear - NCP7812BTG 928932-NCP7812BTG
Manufacturer: ON Semiconductor Win Source Part Number: 928932-NCP7812BTG Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: ON Semiconductor
Win Source Part Number: 928932-NCP7812BTG
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now
PMIC - Voltage Regulators - Linear - NCP7812BTG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP7812BTG
PMIC - Voltage Regulators - Linear NCP7812BTG
IC REG LINEAR 12V 1A TO220AB

IC REG LINEAR 12V 1A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 928932-NCP7812BTG NCP7812BTG
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP7812BTG PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details