Manufacturer: ON Semiconductor
Win Source Part Number: 887029-NCP715MX53TBG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 6-XDFN (1.5x1.5)
Package: Bulk
Package: 6-XFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-XDFN (1.5x1.5)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 887029-NCP715MX53TBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP715MX53TBG |
| Output Polarity | Positive |