Manufacturer: ON Semiconductor
Win Source Part Number: 887028-NCP707CMX330T
Operating Temperature Range: 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Package: Bulk
Package: 4-XDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 4-XDFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 887028-NCP707CMX330TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP707CMX330TCG |
| Output Polarity | Positive |