Rochester Electronics PMIC - PMIC - Power Management - Specialized - NCP6951BFCCT1G NCP6951BFCCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928917-NCP6951BFCCT1 G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Cell Phone, Digital Camera, PDA's PMIC 24-WLCSP (2.57x1.65) Package: Bulk Package: 24-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-WLCSP (2.57x1.65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928917-NCP6951BFCCT1 G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Cell Phone, Digital Camera, PDA's PMIC 24-WLCSP (2.57x1.65) Package: Bulk Package: 24-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-WLCSP (2.57x1.65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP6951BFCCT1G - 928917-NCP6951BFCCT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP6951BFCCT1G
928917-NCP6951BFCCT1G
PMIC - PMIC - Power Management - Specialized - NCP6951BFCCT1G 928917-NCP6951BFCCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 928917-NCP6951BFCCT1 G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Cell Phone, Digital Camera, PDA's PMIC 24-WLCSP (2.57x1.65) Package: Bulk Package: 24-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-WLCSP (2.57x1.65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928917-NCP6951BFCCT1G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Cell Phone, Digital Camera, PDA's PMIC 24-WLCSP (2.57x1.65)
Package: Bulk
Package: 24-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-WLCSP (2.57x1.65)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 928917-NCP6951BFCCT1G
Product Name PMIC - PMIC - Power Management - Specialized - NCP6951BFCCT1G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details