Manufacturer: ON Semiconductor
Win Source Part Number: 887017-NCP6914AFCDT1
Operating Temperature Range: -40°C ~ 85°C
Features: PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) (1), Linear (LDO) (4) 3MHz 20-WLCSP (1.77x2.06)
Package: Bulk
Package: 20-UFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.77x2.06)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG 5OUT BCK/LNR 3MHZ 20WLCSP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 887017-NCP6914AFCDT1G | NCP6914AFCDT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6914AFCDT1G | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 20-WLCSP (1.77x2.06) |