Manufacturer: ON Semiconductor
Win Source Part Number: 928909-NCP663SQ30T1G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 100mA SC-82AB
Package: Bulk
Package: SC-82A, SOT-343
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 928909-NCP663SQ30T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP663SQ30T1G |
| Output Polarity | Positive |