Manufacturer: ON Semiconductor
Win Source Part Number: 887013-NCP6343DFCCT1
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Package: Bulk
Package: 15-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 15-WLCSP (1.34x1.99)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 887013-NCP6343DFCCT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6343DFCCT1G |
| Package Type | Other; 15-WLCSP (1.34x1.99) |