Manufacturer: ON Semiconductor
Win Source Part Number: 887011-NCP631GD2TR4G
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Package: Bulk
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 800
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 887011-NCP631GD2TR4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP631GD2TR4G |
| Output Polarity | Positive |